Pulse Electronics Corporation Pulse Transformers PA3519NLT

Description
73.5µH Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
73.5µH Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PA3519NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA3519NLT-ND
Pulse Transformers PA3519NLT-ND
73.5µH Pulse Transformer Surface Mount

73.5µH Pulse Transformer Surface Mount

Buy Now Datasheet
73.5UH Pulse Transformer - 166-PA3519NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
73.5UH Pulse Transformer
166-PA3519NLT
73.5UH Pulse Transformer 166-PA3519NLT
PULSE XFMR 73.5UH Product overview: PA3519NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 73.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 73.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA3519NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 73.5UH Product overview: PA3519NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 73.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 73.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA3519NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PA3519NLT - 929957-PA3519NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA3519NLT
929957-PA3519NLT
Pulse Transformers - PA3519NLT 929957-PA3519NLT
Manufacturer: Pulse Win Source Part Number: 929957-PA3519NLT Operating Temperature Range: -40°C ~ 130°C Features: 73.5µH - Pulse Transformer - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 929957-PA3519NLT
Operating Temperature Range: -40°C ~ 130°C
Features: 73.5µH - Pulse Transformer - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA3519NLT
Transformers - Pulse Transformers PA3519NLT
PULSE XFMR 73.5UH

PULSE XFMR 73.5UH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number PA3519NLT-ND 166-PA3519NLT 929957-PA3519NLT PA3519NLT
Product Name Pulse Transformers 73.5UH Pulse Transformer Pulse Transformers - PA3519NLT Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-13X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers