Pulse Electronics Corporation Pulse Transformers - PA2004NL PA2004NL

Description
Manufacturer: Pulse Win Source Part Number: 848172-PA2004NL Features: Pulse Transformer Package: Tube Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: -PA2004NL, 553-2923-5
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 848172-PA2004NL Features: Pulse Transformer Package: Tube Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: -PA2004NL, 553-2923-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PA2004NL - 848172-PA2004NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA2004NL
848172-PA2004NL
Pulse Transformers - PA2004NL 848172-PA2004NL
Manufacturer: Pulse Win Source Part Number: 848172-PA2004NL Features: Pulse Transformer Package: Tube Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: -PA2004NL, 553-2923-5

Manufacturer: Pulse
Win Source Part Number: 848172-PA2004NL
Features: Pulse Transformer
Package: Tube
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: -PA2004NL, 553-2923-5

Buy Now Datasheet
437UH Pulse Transformer - 166-PA2004NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
437UH Pulse Transformer
166-PA2004NL
437UH Pulse Transformer 166-PA2004NL
PULSE XFMR 1:1:1 437UH Product overview: PA2004NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 437UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2004NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 437UH Product overview: PA2004NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 437UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2004NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2923-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2923-5-ND
Pulse Transformers 553-2923-5-ND
437µH Pulse Transformer 1:1:1 Surface Mount

437µH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA2004NL
Transformers - Pulse Transformers PA2004NL
PULSE XFMR 1:1:1 437UH

PULSE XFMR 1:1:1 437UH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 848172-PA2004NL 166-PA2004NL 553-2923-5-ND PA2004NL
Product Name Pulse Transformers - PA2004NL 437UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812WBT Surface Mount Wideband RF Transformers - 1812WBT-2 1812WBT-2LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details