20.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.222:0.555 Surface Mount
20.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.222:0.555 Surface Mount
20.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.222:0.555 Surface Mount
FLYBACK TRANSFORMER, 20.4UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
FLYBACK TRANSFORMER, 20.4UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
POE TRANSFORMER (EP10) ROHS COMPLIANT: YES
XFRMR 3.3V 10W 20.4UH POE EP10
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-1986-2-ND | 64AC9328 | 79AH5668 | PA1277NLT |
| Product Name | Pulse Transformers | Flyback Transformer, 20.4Uh, Smt; Pcb Transformer Type Pulse Electronics | Poe Transformer (Ep10) Rohs Compliant Pulse Electronics | Transformers - Pulse Transformers |
| Category | Signal | Signal |