Pulse Electronics Corporation Switch Mode Transformer PA2669NL

Description
EP13 Series SMT Transformer, up to 60W
Request a Quote Datasheet
Description
EP13 Series SMT Transformer, up to 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA2669NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA2669NL
Switch Mode Transformer PA2669NL
EP13 Series SMT Transformer, up to 60W

EP13 Series SMT Transformer, up to 60W

Supplier's Site Datasheet
Pulse Transformers - PA2669NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA2669NL-ND
Pulse Transformers PA2669NL-ND
17.3µH Pulse Transformer Surface Mount

17.3µH Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - PA2669NL - 929954-PA2669NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA2669NL
929954-PA2669NL
Pulse Transformers - PA2669NL 929954-PA2669NL
Manufacturer: Pulse Win Source Part Number: 929954-PA2669NL Operating Temperature Range: -40°C ~ 130°C Features: 17.3µH - Pulse Transformer - Surface Mount Package: Tray Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 929954-PA2669NL
Operating Temperature Range: -40°C ~ 130°C
Features: 17.3µH - Pulse Transformer - Surface Mount
Package: Tray
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA2669NL
Transformers - Pulse Transformers PA2669NL
PULSE XFMR 17.3UH

PULSE XFMR 17.3UH

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number PA2669NL PA2669NL-ND 929954-PA2669NL PA2669NL
Product Name Switch Mode Transformer Pulse Transformers Pulse Transformers - PA2669NL Transformers - Pulse Transformers
Other Transformer Types / Applications Switch Mode Transformers Pulse Transformers
Standards RoHS
Input Voltage 33 to 57 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1536P - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Balun - 2312-RFXF0006H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details