Pulse Electronics Corporation Pulse Transformers - PE-65723NLT PE-65723NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791651-PE-65723NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 75μH E.T.: 1.8V μS Mounting: SMD Weight: 0.03 oz (0.85g) Family Name: PE-65723 Categories: Transformers Dimension: 0.500" L x 0.285" W (12.70mm x 7.24mm) Height - Seated (Maximum): 0.210" (5.33mm) ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791651-PE-65723NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 75μH E.T.: 1.8V μS Mounting: SMD Weight: 0.03 oz (0.85g) Family Name: PE-65723 Categories: Transformers Dimension: 0.500" L x 0.285" W (12.70mm x 7.24mm) Height - Seated (Maximum): 0.210" (5.33mm) ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65723NLT - 791651-PE-65723NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65723NLT
791651-PE-65723NLT
Pulse Transformers - PE-65723NLT 791651-PE-65723NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791651-PE-65723NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 75μH E.T.: 1.8V μS Mounting: SMD Weight: 0.03 oz (0.85g) Family Name: PE-65723 Categories: Transformers Dimension: 0.500" L x 0.285" W (12.70mm x 7.24mm) Height - Seated (Maximum): 0.210" (5.33mm) ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791651-PE-65723NLT
Packaging: Reel package
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 75μH
E.T.: 1.8V μS
Mounting: SMD
Weight: 0.03 oz (0.85g)
Family Name: PE-65723
Categories: Transformers
Dimension: 0.500" L x 0.285" W (12.70mm x 7.24mm)
Height - Seated (Maximum): 0.210" (5.33mm)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 75UH Pulse Transformer - 166-PE-65723NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75UH Pulse Transformer
166-PE-65723NLT
SMD 75UH Pulse Transformer 166-PE-65723NLT
TRANSFORMER 2000VRMS 75UH SMD Product overview: PE-65723NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 75UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65723NLT can be used for catalog matching and distributor lookup.

TRANSFORMER 2000VRMS 75UH SMD Product overview: PE-65723NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 75UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65723NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PE-65723NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PE-65723NLT-ND
Pulse Transformers PE-65723NLT-ND
75µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

75µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65723NLT
Transformers - Pulse Transformers PE-65723NLT
TRANSFORMER 2000VRMS 75UH SMD

TRANSFORMER 2000VRMS 75UH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65723NLT
Audio Transformers / Signal Transformers PE-65723NLT
Audio Transformers / Signal Transformers SMD Isolation Xfmr 75uH .3Ohms 1-Port

Audio Transformers / Signal Transformers SMD Isolation Xfmr 75uH .3Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 791651-PE-65723NLT 166-PE-65723NLT PE-65723NLT-ND PE-65723NLT PE-65723NLT
Product Name Pulse Transformers - PE-65723NLT SMD 75UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Surface Mount Wideband RF Transformers - A9899-A - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672324-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details