Pulse Electronics Corporation Pulse Transformers PA0264NLT

Description
1.14mH Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
1.14mH Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1525-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1525-1-ND
Pulse Transformers 553-1525-1-ND
1.14mH Pulse Transformer 1:1:1 Surface Mount

1.14mH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1525-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1525-2-ND
Pulse Transformers 553-1525-2-ND
1.14mH Pulse Transformer 1:1:1 Surface Mount

1.14mH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1525-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1525-6-ND
Pulse Transformers 553-1525-6-ND
1.14mH Pulse Transformer 1:1:1 Surface Mount

1.14mH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
1.14MH Pulse Transformer - 166-PA0264NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.14MH Pulse Transformer
166-PA0264NLT
1.14MH Pulse Transformer 166-PA0264NLT
PULSE XFMR 1:1:1 1.14MH Product overview: PA0264NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.14MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.14MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0264NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 1.14MH Product overview: PA0264NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.14MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.14MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0264NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA0264NLT
Transformers - Pulse Transformers PA0264NLT
PULSE XFMR 1:1:1 1.14MH

PULSE XFMR 1:1:1 1.14MH

Supplier's Site
Pulse Transformers - PA0264NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PA0264NLT
Pulse Transformers PA0264NLT
PULSE XFMR 1:1:1 1.14MH

PULSE XFMR 1:1:1 1.14MH

Supplier's Site Datasheet
Transformer, 1 Pulse Electronics - 64AC9320 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
64AC9320
Transformer, 1 Pulse Electronics 64AC9320
TRANSFORMER, 1:1:1, AEC-Q200, 1.14MH; Turns Ratio:1:1:1; Inductance:1.14mH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

TRANSFORMER, 1:1:1, AEC-Q200, 1.14MH; Turns Ratio:1:1:1; Inductance:1.14mH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, 1 Pulse Electronics - 64AC9319 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
64AC9319
Transformer, 1 Pulse Electronics 64AC9319
TRANSFORMER, 1:1:1, AEC-Q200, 1.14MH; Turns Ratio:1:1:1; Inductance:1.14mH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

TRANSFORMER, 1:1:1, AEC-Q200, 1.14MH; Turns Ratio:1:1:1; Inductance:1.14mH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-1525-1-ND 166-PA0264NLT PA0264NLT PA0264NLT 64AC9320
Product Name Pulse Transformers 1.14MH Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Transformer, 1 Pulse Electronics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details