Pulse Electronics Corporation Pulse Transformers PE-65968

Description
19µH T3/E3 (Single) Pulse Transformer 1:2CT Surface Mount
Request a Quote Datasheet
Description
19µH T3/E3 (Single) Pulse Transformer 1:2CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1180-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1180-ND
Pulse Transformers 553-1180-ND
19µH T3/E3 (Single) Pulse Transformer 1:2CT Surface Mount

19µH T3/E3 (Single) Pulse Transformer 1:2CT Surface Mount

Buy Now Datasheet
Pulse Transformers - PE-65968 - 888879-PE-65968 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65968
888879-PE-65968
Pulse Transformers - PE-65968 888879-PE-65968
Manufacturer: Pulse Win Source Part Number: 888879-PE-65968 Operating Temperature Range: 0°C ~ 70°C Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000 Other Part Number: 553-1180, PE65968

Manufacturer: Pulse
Win Source Part Number: 888879-PE-65968
Operating Temperature Range: 0°C ~ 70°C
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 3 (168 Hours)
HTSUS: 8504.31.2000
Other Part Number: 553-1180, PE65968

Buy Now Datasheet
Pulse Transformer - 166-PE-65968 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-65968
Pulse Transformer 166-PE-65968
TRANSFORMER TELECOM SINGLE T3/E3 Product overview: PE-65968 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65968 can be used for catalog matching and distributor lookup.

TRANSFORMER TELECOM SINGLE T3/E3 Product overview: PE-65968 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65968 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65968
Transformers - Pulse Transformers PE-65968
TRANSFORMER TELECOM SINGLE T3/E3

TRANSFORMER TELECOM SINGLE T3/E3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-1180-ND 888879-PE-65968 166-PE-65968 PE-65968
Product Name Pulse Transformers Pulse Transformers - PE-65968 Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details