Pulse Electronics Corporation Pulse Transformers PH9185.034NLT

Description
Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2056-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2056-2-ND
Pulse Transformers 553-2056-2-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2056-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2056-6-ND
Pulse Transformers 553-2056-6-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2056-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2056-1-ND
Pulse Transformers 553-2056-1-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
SMD 750UH Pulse Transformer - 166-PH9185.034NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750UH Pulse Transformer
166-PH9185.034NLT
SMD 750UH Pulse Transformer 166-PH9185.034NLT
TRANSFORMER 750UH 3:4 SMD Product overview: PH9185.034NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 750UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PH9185.034NLT can be used for catalog matching and distributor lookup.

TRANSFORMER 750UH 3:4 SMD Product overview: PH9185.034NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 750UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PH9185.034NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1023826-PH9185.034NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1023826-PH9185.034NLT
Transformers - Pulse Transformers 1023826-PH9185.034NLT
Win Source Part Number: 1023826-PH9185.034NL T Category: Transformers>Pulse Transformers Series: PH9185 Package: Tape & Reel Height - Seated (Max): 0.492" (12.50mm) Standard Package: 150 Mounting: SMD (SMT) Weight: 0.09 oz (2.60 g) Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: 553-2056-6,PH9185034 NLT,553-2056-2,553-2 056-1

Win Source Part Number: 1023826-PH9185.034NLT
Category: Transformers>Pulse Transformers
Series: PH9185
Package: Tape & Reel
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 150
Mounting: SMD (SMT)
Weight: 0.09 oz (2.60 g)
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-2056-6,PH9185034NLT,553-2056-2,553-2056-1

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PH9185.034NLT
Transformers - Pulse Transformers PH9185.034NLT
TRANSFORMER 750UH 3:4 SMD

TRANSFORMER 750UH 3:4 SMD

Supplier's Site
Transformer, 3 Pulse Electronics - 64AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 3 Pulse Electronics
64AC9370
Transformer, 3 Pulse Electronics 64AC9370
TRANSFORMER, 3:4, AEC-Q200, 750UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:5kV; Inductance:750µH RoHS Compliant: Yes

TRANSFORMER, 3:4, AEC-Q200, 750UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:5kV; Inductance:750µH RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, 3 Pulse Electronics - 64AC9371 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 3 Pulse Electronics
64AC9371
Transformer, 3 Pulse Electronics 64AC9371
TRANSFORMER, 3:4, AEC-Q200, 750UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:5kV; Inductance:750µH RoHS Compliant: Yes

TRANSFORMER, 3:4, AEC-Q200, 750UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:5kV; Inductance:750µH RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformers - PH9185.034NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PH9185.034NLT
Pulse Transformers PH9185.034NLT
TRANSFORMER 750UH 3:4 SMD

TRANSFORMER 750UH 3:4 SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-2056-2-ND 166-PH9185.034NLT 1023826-PH9185.034NLT PH9185.034NLT 64AC9370 PH9185.034NLT
Product Name Pulse Transformers SMD 750UH Pulse Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers Transformer, 3 Pulse Electronics Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
POExxQ High Power Flyback Transformers for Power over Ethernet - POE51Q-48 POE51Q-48ED - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details