Pulse Electronics Corporation 5V 13.5W 127UH Pulse Transformer PA1137NLT

Description
XFRMR 5V 13.5W 127UH POE EP13 Product overview: PA1137NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13.5W, 127UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 13.5W, 127UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1137NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 5V 13.5W 127UH POE EP13 Product overview: PA1137NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13.5W, 127UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 13.5W, 127UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1137NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 13.5W 127UH Pulse Transformer - 166-PA1137NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 13.5W 127UH Pulse Transformer
166-PA1137NLT
5V 13.5W 127UH Pulse Transformer 166-PA1137NLT
XFRMR 5V 13.5W 127UH POE EP13 Product overview: PA1137NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13.5W, 127UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 13.5W, 127UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1137NLT can be used for catalog matching and distributor lookup.

XFRMR 5V 13.5W 127UH POE EP13 Product overview: PA1137NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13.5W, 127UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 13.5W, 127UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1137NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1983-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1983-1-ND
Pulse Transformers 553-1983-1-ND
127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1983-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1983-2-ND
Pulse Transformers 553-1983-2-ND
127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1983-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1983-6-ND
Pulse Transformers 553-1983-6-ND
127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

127µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA1137NLT
Transformers - Pulse Transformers PA1137NLT
XFRMR 5V 13.5W 127UH POE EP13

XFRMR 5V 13.5W 127UH POE EP13

Supplier's Site
Transformer, 126Uh, Smt; Pcb Transformer Type Pulse Electronics - 64AC9325 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 126Uh, Smt; Pcb Transformer Type Pulse Electronics
64AC9325
Transformer, 126Uh, Smt; Pcb Transformer Type Pulse Electronics 64AC9325
TRANSFORMER, 126UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes

TRANSFORMER, 126UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, 126Uh, Smt; Pcb Transformer Type Pulse Electronics - 64AC9326 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 126Uh, Smt; Pcb Transformer Type Pulse Electronics
64AC9326
Transformer, 126Uh, Smt; Pcb Transformer Type Pulse Electronics 64AC9326
TRANSFORMER, 126UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes

TRANSFORMER, 126UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 166-PA1137NLT 553-1983-1-ND PA1137NLT 64AC9325
Product Name 5V 13.5W 127UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Transformer, 126Uh, Smt; Pcb Transformer Type Pulse Electronics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A10-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 750 VA
View Details
Transformers - Audio Transformers - Signal Level - 148H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details