155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount
155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount
155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount
FLYBACK TRANSFORMER, 155UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
FLYBACK TRANSFORMER, 155UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
XFRMR 5V 7W 155UH POE EP10 SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 553-2080-1-ND | 64AC9329 | PA1283NLT |
| Product Name | Pulse Transformers | Flyback Transformer, 155Uh, Smt; Pcb Transformer Type Pulse Electronics | Transformers - Pulse Transformers |
| Category | Signal | Signal |