Pulse Electronics Corporation Specialty Transformers PH9184.011NLT

Description
TRANSFORMER 12.2MH SMD
Request a Quote Datasheet
Description
TRANSFORMER 12.2MH SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 553-3968-6-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-3968-6-ND
Specialty Transformers 553-3968-6-ND
TRANSFORMER 12.2MH SMD

TRANSFORMER 12.2MH SMD

Buy Now Datasheet
Specialty Transformers - 553-3968-1-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-3968-1-ND
Specialty Transformers 553-3968-1-ND
TRANSFORMER 12.2MH SMD

TRANSFORMER 12.2MH SMD

Buy Now Datasheet
Specialty Transformers - 553-PH9184.011NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-PH9184.011NLTTR-ND
Specialty Transformers 553-PH9184.011NLTTR-ND
TRANSFORMER 12.2MH SMD

TRANSFORMER 12.2MH SMD

Buy Now Datasheet
Isolation Transformer, Aec-Q200, 12.2Mh; Pcb Transformer Type Pulse Electronics - 62AC9567 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, Aec-Q200, 12.2Mh; Pcb Transformer Type Pulse Electronics
62AC9567
Isolation Transformer, Aec-Q200, 12.2Mh; Pcb Transformer Type Pulse Electronics 62AC9567
ISOLATION TRANSFORMER, AEC-Q200, 12.2MH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes

ISOLATION TRANSFORMER, AEC-Q200, 12.2MH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet
Isolation Transformer, Aec-Q200, 12.2Mh; Pcb Transformer Type Pulse Electronics - 62AC9566 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, Aec-Q200, 12.2Mh; Pcb Transformer Type Pulse Electronics
62AC9566
Isolation Transformer, Aec-Q200, 12.2Mh; Pcb Transformer Type Pulse Electronics 62AC9566
ISOLATION TRANSFORMER, AEC-Q200, 12.2MH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes

ISOLATION TRANSFORMER, AEC-Q200, 12.2MH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Specialty Transformers
PH9184.011NLT
Transformers - Specialty Transformers PH9184.011NLT
XFMR GATE-DR 1CT:1CT SM NPB

XFMR GATE-DR 1CT:1CT SM NPB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 553-3968-6-ND 62AC9567 PH9184.011NLT
Product Name Specialty Transformers Isolation Transformer, Aec-Q200, 12.2Mh; Pcb Transformer Type Pulse Electronics Transformers - Specialty Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX8045 Isolation Transformers - HTX8045-164AR HTX8045-164ARC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672209-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 2.4 VA
View Details