Pulse Electronics Corporation 5V 13.5W 77.4UH Pulse Transformer PA1260NLT

Description
XFRMR 5V 13.5W 77.4UH POE EP13 Product overview: PA1260NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13.5W, 77.4UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 13.5W, 77.4UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1260NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 5V 13.5W 77.4UH POE EP13 Product overview: PA1260NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13.5W, 77.4UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 13.5W, 77.4UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1260NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 13.5W 77.4UH Pulse Transformer - 166-PA1260NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 13.5W 77.4UH Pulse Transformer
166-PA1260NLT
5V 13.5W 77.4UH Pulse Transformer 166-PA1260NLT
XFRMR 5V 13.5W 77.4UH POE EP13 Product overview: PA1260NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13.5W, 77.4UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 13.5W, 77.4UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1260NLT can be used for catalog matching and distributor lookup.

XFRMR 5V 13.5W 77.4UH POE EP13 Product overview: PA1260NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13.5W, 77.4UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 13.5W, 77.4UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1260NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PA1260NLT - 811858-PA1260NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA1260NLT
811858-PA1260NLT
Pulse Transformers - PA1260NLT 811858-PA1260NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 811858-PA1260NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 77.4μH Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm) Height - Seated (Maximum): 0.485" (12.32mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Power
Win Source Part Number: 811858-PA1260NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 77.4μH
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
Height - Seated (Maximum): 0.485" (12.32mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformers - 553-2079-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2079-1-ND
Pulse Transformers 553-2079-1-ND
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount

77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2079-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2079-6-ND
Pulse Transformers 553-2079-6-ND
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount

77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2079-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2079-2-ND
Pulse Transformers 553-2079-2-ND
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount

77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.273:0.682 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA1260NLT
Transformers - Pulse Transformers PA1260NLT
XFRMR 5V 13.5W 77.4UH POE EP13

XFRMR 5V 13.5W 77.4UH POE EP13

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-PA1260NLT 811858-PA1260NLT 553-2079-1-ND PA1260NLT
Product Name 5V 13.5W 77.4UH Pulse Transformer Pulse Transformers - PA1260NLT Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP2 Series Hexa-Path Magnetics - HP2-0216 HP2-0216LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - A145149CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers