Pulse Electronics Corporation Switch Mode Transformer PA1861NL

Description
EP13 Series SMT Transformer, up to 60W
Request a Quote Datasheet
Description
EP13 Series SMT Transformer, up to 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA1861NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA1861NL
Switch Mode Transformer PA1861NL
EP13 Series SMT Transformer, up to 60W

EP13 Series SMT Transformer, up to 60W

Supplier's Site Datasheet
Pulse Transformers - PA1861NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA1861NL-ND
Pulse Transformers PA1861NL-ND
115.5µH Pulse Transformer Surface Mount

115.5µH Pulse Transformer Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1010059-PA1861NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1010059-PA1861NL
Transformers - Pulse Transformers 1010059-PA1861NL
Win Source Part Number: 1010059-PA1861NL Category: Transformers>Pulse Transformers Package: Tray Inductance: 115.5µH Height - Seated (Max): 0.485" (12.32mm) Standard Package: 60 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power

Win Source Part Number: 1010059-PA1861NL
Category: Transformers>Pulse Transformers
Package: Tray
Inductance: 115.5µH
Height - Seated (Max): 0.485" (12.32mm)
Standard Package: 60
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power

Buy Now Datasheet
115.5UH Pulse Transformer - 166-PA1861NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
115.5UH Pulse Transformer
166-PA1861NL
115.5UH Pulse Transformer 166-PA1861NL
PULSE XFMR 115.5UH Product overview: PA1861NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 115.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1861NL can be used for catalog matching and distributor lookup.

PULSE XFMR 115.5UH Product overview: PA1861NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 115.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1861NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA1861NL
Transformers - Pulse Transformers PA1861NL
PULSE XFMR 115.5UH

PULSE XFMR 115.5UH

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number PA1861NL PA1861NL-ND 1010059-PA1861NL 166-PA1861NL PA1861NL
Product Name Switch Mode Transformer Pulse Transformers Transformers - Pulse Transformers 115.5UH Pulse Transformer Transformers - Pulse Transformers
Other Transformer Types / Applications Switch Mode Transformers Pulse Transformers
Standards RoHS
Input Voltage 33 to 57 volts
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A3-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 100 VA
View Details
Transformers - Chokes & Reactors - 158Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details