Manufacturer: Pulse Electronics Network
Win Source Part Number: 812370-PE-68877NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH, 1.2mH
Weight: 0.09 oz (2.56 g)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.675" L x 0.456" W (17.15mm x 11.58mm)
Height - Seated (Maximum): 0.340" (8.64mm)
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
XFRMR 1CT:1CT/1CT:2CT 1.2/1.2MH Product overview: PE-68877NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68877NLT can be used for catalog matching and distributor lookup.
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
XFRMR 1CT:1CT/1CT:2CT 1.2/1.2MH
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 1.8Ohm 2-Port
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 812370-PE-68877NLT | 166-PE-68877NLT | PE-68877NLT-ND | PE-68877NLT | PE-68877NLT |
| Product Name | Pulse Transformers - PE-68877NLT | 1.2MH Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal | Signal |