Pulse Electronics Corporation Pulse Transformers PE-65870

Description
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT Surface Mount
Request a Quote Datasheet
Description
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1168-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1168-ND
Pulse Transformers 553-1168-ND
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT Surface Mount

1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT Surface Mount

Buy Now Datasheet
Pulse Transformers - PE-65870 - 733353-PE-65870 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65870
733353-PE-65870
Pulse Transformers - PE-65870 733353-PE-65870
Manufacturer: Pulse Electronics Network Win Source Part Number: 733353-PE-65870 Packaging: Bulk Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Weight: 0.14 oz (3.99 g) Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 733353-PE-65870
Packaging: Bulk
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH
Weight: 0.14 oz (3.99 g)
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Parts Dimension: 0.505" L x 0.280" W (12.83mm x 7.11mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-65870
Transformers - Pulse Transformers PE-65870
TRANSFORMER TELECOM DUAL T1/E1

TRANSFORMER TELECOM DUAL T1/E1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 553-1168-ND 733353-PE-65870 PE-65870
Product Name Pulse Transformers Pulse Transformers - PE-65870 Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5485-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details