Pulse Electronics Corporation Current Sense Transformers PA1005.100NLT

Description
20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount
Request a Quote Datasheet
Description
20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-1529-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1529-1-ND
Current Sense Transformers 553-1529-1-ND
20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1529-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1529-2-ND
Current Sense Transformers 553-1529-2-ND
20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1529-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1529-6-ND
Current Sense Transformers 553-1529-6-ND
20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
SMD 20A Current Sense Transformer - 163-PA1005.100NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A Current Sense Transformer
163-PA1005.100NLT
SMD 20A Current Sense Transformer 163-PA1005.100NLT
CURR SENSE XFMR 1:100 20A SMD Product overview: PA1005.100NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA1005.100NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:100 20A SMD Product overview: PA1005.100NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA1005.100NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - PA1005.100NLT - 1086231-PA1005.100NLT - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PA1005.100NLT
1086231-PA1005.100NLT
Current Sense Transformers - PA1005.100NLT 1086231-PA1005.100NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1086231-PA1005.100NL T Packaging: Reel - TR Type: Invasive Termination Style: Gull Wing Current Rating: 20A Inductance: 2mH Height - Seated (Max): 0.217" (5.50mm) Mounting: SMD (SMT) Frequency Range: 50kHz to 1MHz Weight: 0.014 oz (0.4g) Categories: Transformers DC Resistance (DCR): 0.75 mOhm Primary, 5.5 Ohm Secondary Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1086231-PA1005.100NLT
Packaging: Reel - TR
Type: Invasive
Termination Style: Gull Wing
Current Rating: 20A
Inductance: 2mH
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Frequency Range: 50kHz to 1MHz
Weight: 0.014 oz (0.4g)
Categories: Transformers
DC Resistance (DCR): 0.75 mOhm Primary, 5.5 Ohm Secondary
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics - 64AC9323 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics
64AC9323
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics 64AC9323
CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes

CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics - 64AC9324 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics
64AC9324
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics 64AC9324
CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes

CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Current Transformers
PA1005.100NLT
Inductors/Coils/Transformers >> Current Transformers PA1005.100NLT
20A 20kHz~1MHz SMD Current Transformers ROHS

20A 20kHz~1MHz SMD Current Transformers ROHS

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
PA1005.100NLT
Transformers - Current Sense Transformers PA1005.100NLT
CURR SENSE XFMR 1:100 20A SMD

CURR SENSE XFMR 1:100 20A SMD

Supplier's Site
Current Sense Transformers - PA1005.100NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PA1005.100NLT
Current Sense Transformers PA1005.100NLT
CURR SENSE XFMR 1:100 20A SMD

CURR SENSE XFMR 1:100 20A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-1529-1-ND 163-PA1005.100NLT 1086231-PA1005.100NLT 64AC9323 PA1005.100NLT PA1005.100NLT PA1005.100NLT
Product Name Current Sense Transformers SMD 20A Current Sense Transformer Current Sense Transformers - PA1005.100NLT Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics Inductors/Coils/Transformers >> Current Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω - T1-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers