Pulse Electronics Corporation 37UH Pulse Transformer PA2467NLT

Description
PULSE XFMR 37UH Product overview: PA2467NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 37UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2467NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 37UH Product overview: PA2467NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 37UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2467NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
37UH Pulse Transformer - 166-PA2467NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
37UH Pulse Transformer
166-PA2467NLT
37UH Pulse Transformer 166-PA2467NLT
PULSE XFMR 37UH Product overview: PA2467NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 37UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2467NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 37UH Product overview: PA2467NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 37UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2467NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1191146-PA2467NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1191146-PA2467NLT
Transformers - Pulse Transformers 1191146-PA2467NLT
Win Source Part Number: 1191146-PA2467NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 37µH Height - Seated (Max): 0.485" (12.32mm) Standard Package: 150 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: 553-3820-6,553-3820- 2,553-3820-1,PA2467N LT-ND

Win Source Part Number: 1191146-PA2467NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Inductance: 37µH
Height - Seated (Max): 0.485" (12.32mm)
Standard Package: 150
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-3820-6,553-3820-2,553-3820-1,PA2467NLT-ND

Buy Now Datasheet
Pulse Transformers - 553-3820-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3820-2-ND
Pulse Transformers 553-3820-2-ND
37µH Pulse Transformer Surface Mount

37µH Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3820-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3820-1-ND
Pulse Transformers 553-3820-1-ND
37µH Pulse Transformer Surface Mount

37µH Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3820-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3820-6-ND
Pulse Transformers 553-3820-6-ND
37µH Pulse Transformer Surface Mount

37µH Pulse Transformer Surface Mount

Buy Now Datasheet
Transformer, 37Uh, Smt; Pcb Transformer Type Pulse Electronics - 64AC9331 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 37Uh, Smt; Pcb Transformer Type Pulse Electronics
64AC9331
Transformer, 37Uh, Smt; Pcb Transformer Type Pulse Electronics 64AC9331
TRANSFORMER, 37UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:250kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes

TRANSFORMER, 37UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:250kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, 37Uh, Smt; Pcb Transformer Type Pulse Electronics - 64AC9332 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 37Uh, Smt; Pcb Transformer Type Pulse Electronics
64AC9332
Transformer, 37Uh, Smt; Pcb Transformer Type Pulse Electronics 64AC9332
TRANSFORMER, 37UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:250kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes

TRANSFORMER, 37UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:250kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformers - PA2467NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PA2467NLT
Pulse Transformers PA2467NLT
PULSE XFMR 37UH

PULSE XFMR 37UH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA2467NLT
Transformers - Pulse Transformers PA2467NLT
PULSE XFMR 37UH

PULSE XFMR 37UH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-PA2467NLT 1191146-PA2467NLT 553-3820-2-ND 64AC9331 PA2467NLT PA2467NLT
Product Name 37UH Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Transformer, 37Uh, Smt; Pcb Transformer Type Pulse Electronics Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details