PULSE XFMR 1:1 1.49MH Product overview: PA2007NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.49MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.49MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2007NLT can be used for catalog matching and distributor lookup.
1.49mH Pulse Transformer 1:1 Surface Mount
1.49mH Pulse Transformer 1:1 Surface Mount
1.49mH Pulse Transformer 1:1 Surface Mount
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791344-PA2007NLT
Series: PA200xNL
Packaging: Reel package
Mounting: SMD
Family Name: PA
Categories: Transformers
Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm)
Height - Seated (Maximum): 0.300" (7.62mm)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
PULSE XFMR 1:1 1.49MH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-PA2007NLT | 553-1996-6-ND | 791344-PA2007NLT | PA2007NLT |
| Product Name | 1.49MH Pulse Transformer | Pulse Transformers | Pulse Transformers - PA2007NLT | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |