Pulse Electronics Corporation Current Sense Magnetic PA1005.100NL

Description
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height
Request a Quote Datasheet
Description
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - PA1005.100NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
PA1005.100NL
Current Sense Magnetic PA1005.100NL
PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height

PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height

Supplier's Site Datasheet
Current Sense Transformers - PA1005.100NL - 846609-PA1005.100NL - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PA1005.100NL
846609-PA1005.100NL
Current Sense Transformers - PA1005.100NL 846609-PA1005.100NL
Manufacturer: Pulse Win Source Part Number: 846609-PA1005.100NL Features: 20 A Current Sense Transformer 2 mH Package: Tray Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-2915, -PA1005.100NL

Manufacturer: Pulse
Win Source Part Number: 846609-PA1005.100NL
Features: 20 A Current Sense Transformer 2 mH
Package: Tray
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-2915, -PA1005.100NL

Buy Now Datasheet
SMD 20A Current Sense Transformer - 163-PA1005.100NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A Current Sense Transformer
163-PA1005.100NL
SMD 20A Current Sense Transformer 163-PA1005.100NL
CURR SENSE XFMR 1:100 20A SMD Product overview: PA1005.100NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA1005.100NL can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:100 20A SMD Product overview: PA1005.100NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA1005.100NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 553-2915-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-2915-ND
Current Sense Transformers 553-2915-ND
20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sens Transformer, 0.002, Tht Rohs Compliant Pulse Electronics - 85AJ3808 - Newark, An Avnet Company
Chicago, IL, United States
Current Sens Transformer, 0.002, Tht Rohs Compliant Pulse Electronics
85AJ3808
Current Sens Transformer, 0.002, Tht Rohs Compliant Pulse Electronics 85AJ3808
CURRENT SENS TRANSFORMER, 0.002, THT ROHS COMPLIANT: YES

CURRENT SENS TRANSFORMER, 0.002, THT ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
PA1005.100NL
Transformers - Current Sense Transformers PA1005.100NL
CURR SENSE XFMR 1:100 20A SMD

CURR SENSE XFMR 1:100 20A SMD

Supplier's Site
Current Sense Transformers - PA1005.100NL - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PA1005.100NL
Current Sense Transformers PA1005.100NL
CURR SENSE XFMR 1:100 20A SMD

CURR SENSE XFMR 1:100 20A SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number PA1005.100NL 846609-PA1005.100NL 163-PA1005.100NL 553-2915-ND 85AJ3808 PA1005.100NL PA1005.100NL
Product Name Current Sense Magnetic Current Sense Transformers - PA1005.100NL SMD 20A Current Sense Transformer Current Sense Transformers Current Sens Transformer, 0.002, Tht Rohs Compliant Pulse Electronics Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω - TC1.33-1T-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers