P058X series THT GDT with High Isolation (4,250Vrms) and TuV approval
450µH Pulse Transformer 1:1:1 Through Hole
Manufacturer: Pulse
Win Source Part Number: 851678-P0584NL
Features: Pulse Transformer
Package: Tray
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: P0584NL-ND, 553-1646-5
PULSE XFMR 1:1:1 450UH Product overview: P0584NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 450UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-P0584NL can be used for catalog matching and distributor lookup.
GATE DR XFMR ROHS COMPLIANT: YES
ISOLATION TRANSFORMER, 1:1:1, 450UH; Turns Ratio:1:1:1; Inductance:450µH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes
PULSE XFMR 1:1:1 450UH
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | P0584NL | 553-1646-5-ND | 851678-P0584NL | 166-P0584NL | P0584NL | 79AH5942 | 64AC9394 | P0584NL |
| Product Name | Isolation Transformer | Pulse Transformers | Pulse Transformers - P0584NL | 450UH Pulse Transformer | Pulse Transformers | Gate Dr Xfmr Rohs Compliant Pulse Electronics | Isolation Transformer, 1 Pulse Electronics | Transformers - Pulse Transformers |
| Other Transformer Types / Applications | Isolation | Pulse Transformers | Pulse Transformers | Isolation; Pulse Transformers |