Pulse Electronics Corporation Transformers P0926NLT

Description
Pulse Transformers SMD Gate Drive 300uH 2Ohms
Datasheet
Description
Pulse Transformers SMD Gate Drive 300uH 2Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - P0926NLT - ODG (Origin Data Global)
Shenzhen, China
Transformers
P0926NLT
Transformers P0926NLT
Pulse Transformers SMD Gate Drive 300uH 2Ohms

Pulse Transformers SMD Gate Drive 300uH 2Ohms

Supplier's Site Datasheet
Transformer, 1 Pulse Electronics - 64AC9403 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
64AC9403
Transformer, 1 Pulse Electronics 64AC9403
TRANSFORMER, 1:1:1, AEC-Q200, 300UH; Turns Ratio:1:1:1; Inductance:300µH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

TRANSFORMER, 1:1:1, AEC-Q200, 300UH; Turns Ratio:1:1:1; Inductance:300µH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, 1 Pulse Electronics - 64AC9404 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
64AC9404
Transformer, 1 Pulse Electronics 64AC9404
TRANSFORMER, 1:1:1, AEC-Q200, 300UH; Turns Ratio:1:1:1; Inductance:300µH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

TRANSFORMER, 1:1:1, AEC-Q200, 300UH; Turns Ratio:1:1:1; Inductance:300µH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers
Product Number P0926NLT 64AC9403
Product Name Transformers Transformer, 1 Pulse Electronics
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-A-HXJX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformers - 1538M22 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details