Pulse Electronics Corporation SMD 12V 7W 155UH Pulse Transformer PA1284NLT

Description
XFRMR 12V 7W 155UH POE EP10 SMD Product overview: PA1284NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 7W, 155UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 12V, 7W, 155UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1284NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 12V 7W 155UH POE EP10 SMD Product overview: PA1284NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 7W, 155UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 12V, 7W, 155UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1284NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12V 7W 155UH Pulse Transformer - 166-PA1284NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12V 7W 155UH Pulse Transformer
166-PA1284NLT
SMD 12V 7W 155UH Pulse Transformer 166-PA1284NLT
XFRMR 12V 7W 155UH POE EP10 SMD Product overview: PA1284NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 7W, 155UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 12V, 7W, 155UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1284NLT can be used for catalog matching and distributor lookup.

XFRMR 12V 7W 155UH POE EP10 SMD Product overview: PA1284NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 7W, 155UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 12V, 7W, 155UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1284NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3813-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3813-6-ND
Pulse Transformers 553-3813-6-ND
155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3813-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3813-2-ND
Pulse Transformers 553-3813-2-ND
155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3813-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3813-1-ND
Pulse Transformers 553-3813-1-ND
155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

155µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA1284NLT
Transformers - Pulse Transformers PA1284NLT
XFRMR 12V 7W 155UH POE EP10 SMD

XFRMR 12V 7W 155UH POE EP10 SMD

Supplier's Site
XFRMR 12V 7W 155UH POE EP10 SMD - 17639-PA1284NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR 12V 7W 155UH POE EP10 SMD
17639-PA1284NLT
XFRMR 12V 7W 155UH POE EP10 SMD 17639-PA1284NLT
XFRMR 12V 7W 155UH POE EP10 SMD

XFRMR 12V 7W 155UH POE EP10 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-PA1284NLT 553-3813-6-ND PA1284NLT 17639-PA1284NLT
Product Name SMD 12V 7W 155UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers XFRMR 12V 7W 155UH POE EP10 SMD
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-50K2SL FCT1-50K2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 7-1611453-6 - TE Connectivity
Specs
Mounting Plate
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details