Pulse Electronics Corporation Pulse Transformers - PE-69012 PE-69012

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236896-PE-69012 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236896-PE-69012 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-69012 - 1236896-PE-69012 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-69012
1236896-PE-69012
Pulse Transformers - PE-69012 1236896-PE-69012
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236896-PE-69012 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236896-PE-69012
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Pulse Transformer - 166-PE-69012 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-69012
Pulse Transformer 166-PE-69012
PULSE XFMR 1:1 TX 1:1 RX Product overview: PE-69012 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-69012 can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1 TX 1:1 RX Product overview: PE-69012 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-69012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2127-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2127-ND
Pulse Transformers 553-2127-ND
LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-69012
Transformers - Pulse Transformers PE-69012
PULSE XFMR 1:1 TX 1:1 RX

PULSE XFMR 1:1 TX 1:1 RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-69012
Audio Transformers / Signal Transformers PE-69012
Audio Transformers / Signal Transformers 10/100 PC Card SMD 1-Port

Audio Transformers / Signal Transformers 10/100 PC Card SMD 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1236896-PE-69012 166-PE-69012 553-2127-ND PE-69012 PE-69012
Product Name Pulse Transformers - PE-69012 Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details
Transformers - Chokes & Reactors - 159ZL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details