Pulse Electronics Corporation Pulse Transformers PA0184NL

Description
1.2mH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
1.2mH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2886-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2886-5-ND
Pulse Transformers 553-2886-5-ND
1.2mH Pulse Transformer 1:1 Surface Mount

1.2mH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - PA0184NL - 1235005-PA0184NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA0184NL
1235005-PA0184NL
Pulse Transformers - PA0184NL 1235005-PA0184NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1235005-PA0184NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1235005-PA0184NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
1.2MH Pulse Transformer - 166-PA0184NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-PA0184NL
1.2MH Pulse Transformer 166-PA0184NL
PULSE XFMR 1:1 1.2MH Product overview: PA0184NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0184NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1 1.2MH Product overview: PA0184NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0184NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA0184NL
Transformers - Pulse Transformers PA0184NL
PULSE XFMR 1:1 1.2MH

PULSE XFMR 1:1 1.2MH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-2886-5-ND 1235005-PA0184NL 166-PA0184NL PA0184NL
Product Name Pulse Transformers Pulse Transformers - PA0184NL 1.2MH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details