Pulse Electronics Corporation Pulse Transformers PH9185.043NLT

Description
Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2058-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2058-1-ND
Pulse Transformers 553-2058-1-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2058-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2058-6-ND
Pulse Transformers 553-2058-6-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2058-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2058-2-ND
Pulse Transformers 553-2058-2-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
SMD 1260UH Pulse Transformer - 166-PH9185.043NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1260UH Pulse Transformer
166-PH9185.043NLT
SMD 1260UH Pulse Transformer 166-PH9185.043NLT
TRANSFORMER 1260UH 4:3 SMD Product overview: PH9185.043NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1260UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1260UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PH9185.043NLT can be used for catalog matching and distributor lookup.

TRANSFORMER 1260UH 4:3 SMD Product overview: PH9185.043NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1260UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1260UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PH9185.043NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSFORMER 1260UH 4:3 SMD - 17639-PH9185.043NLT - Utmel Electronic Limited
Hong Kong, China
TRANSFORMER 1260UH 4:3 SMD
17639-PH9185.043NLT
TRANSFORMER 1260UH 4:3 SMD 17639-PH9185.043NLT
TRANSFORMER 1260UH 4:3 SMD

TRANSFORMER 1260UH 4:3 SMD

Supplier's Site
Pulse Transformers - PH9185.043NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PH9185.043NLT
Pulse Transformers PH9185.043NLT
TRANSFORMER 1260UH 4:3 SMD

TRANSFORMER 1260UH 4:3 SMD

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
PH9185.043NLT
Transformers - Pulse Transformers PH9185.043NLT
TRANSFORMER 1260UH 4:3 SMD

TRANSFORMER 1260UH 4:3 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-2058-1-ND 166-PH9185.043NLT 17639-PH9185.043NLT PH9185.043NLT PH9185.043NLT
Product Name Pulse Transformers SMD 1260UH Pulse Transformer TRANSFORMER 1260UH 4:3 SMD Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 500 VA
View Details
Audio Transformers - 140N-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details