Pulse Electronics Corporation Current Sense Transformers - P8208NLT P8208NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1086122-P8208NLT Packaging: Reel - TR Type: Invasive Termination Style: Gull Wing Inductance: 2mH Height - Seated (Max): 0.217" (5.50mm) Mounting: SMD (SMT) Frequency Range: 50kHz to 1MHz Categories: Transformers DC Resistance (DCR): 6 mOhm Primary, 5.5 Ohm Secondary Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1086122-P8208NLT Packaging: Reel - TR Type: Invasive Termination Style: Gull Wing Inductance: 2mH Height - Seated (Max): 0.217" (5.50mm) Mounting: SMD (SMT) Frequency Range: 50kHz to 1MHz Categories: Transformers DC Resistance (DCR): 6 mOhm Primary, 5.5 Ohm Secondary Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - P8208NLT - 1086122-P8208NLT - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - P8208NLT
1086122-P8208NLT
Current Sense Transformers - P8208NLT 1086122-P8208NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1086122-P8208NLT Packaging: Reel - TR Type: Invasive Termination Style: Gull Wing Inductance: 2mH Height - Seated (Max): 0.217" (5.50mm) Mounting: SMD (SMT) Frequency Range: 50kHz to 1MHz Categories: Transformers DC Resistance (DCR): 6 mOhm Primary, 5.5 Ohm Secondary Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1086122-P8208NLT
Packaging: Reel - TR
Type: Invasive
Termination Style: Gull Wing
Inductance: 2mH
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Frequency Range: 50kHz to 1MHz
Categories: Transformers
DC Resistance (DCR): 6 mOhm Primary, 5.5 Ohm Secondary
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Current Sense Transformer - 163-P8208NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Current Sense Transformer
163-P8208NLT
SMD Current Sense Transformer 163-P8208NLT
CURR SENSE XFMR 1:100 SMD Product overview: P8208NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8208NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:100 SMD Product overview: P8208NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8208NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 553-1523-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1523-2-ND
Current Sense Transformers 553-1523-2-ND
1:100 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1523-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1523-1-ND
Current Sense Transformers 553-1523-1-ND
1:100 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1523-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1523-6-ND
Current Sense Transformers 553-1523-6-ND
1:100 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - P8208NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
P8208NLT
Current Sense Transformers P8208NLT
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site Datasheet
XFRMR CURR SENSE 2.0MH 1:100 SMD - 664-P8208NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR CURR SENSE 2.0MH 1:100 SMD
664-P8208NLT
XFRMR CURR SENSE 2.0MH 1:100 SMD 664-P8208NLT
XFRMR CURR SENSE 2.0MH 1:100 SMD

XFRMR CURR SENSE 2.0MH 1:100 SMD

Supplier's Site
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics - 64AC9409 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics
64AC9409
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics 64AC9409
CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT; Turns Ratio:1:100; Inductance:2mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:0.006ohm; Product Range:P820X Series RoHS Compliant: Yes

CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT; Turns Ratio:1:100; Inductance:2mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:0.006ohm; Product Range:P820X Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics - 64AC9410 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics
64AC9410
Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics 64AC9410
CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT; Turns Ratio:1:100; Inductance:2mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:0.006ohm; Product Range:P820X Series RoHS Compliant: Yes

CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT; Turns Ratio:1:100; Inductance:2mH; Primary Current:10A; ET Constant:-; Frequency Range:20kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:0.006ohm; Product Range:P820X Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Transformer 1 Pulse Electronics - 09AK7110 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 1 Pulse Electronics
09AK7110
Current Transformer 1 Pulse Electronics 09AK7110
CURRENT TRANSFORMER 1:100 500VRMS 0.006OHM PRIM.

CURRENT TRANSFORMER 1:100 500VRMS 0.006OHM PRIM.

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
P8208NLT
Transformers - Current Sense Transformers P8208NLT
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1086122-P8208NLT 163-P8208NLT 553-1523-2-ND P8208NLT 664-P8208NLT 64AC9409 09AK7110 P8208NLT
Product Name Current Sense Transformers - P8208NLT SMD Current Sense Transformer Current Sense Transformers Current Sense Transformers XFRMR CURR SENSE 2.0MH 1:100 SMD Current Transformer, 20Khz-1Mhz, Smt; Turns Ratio Pulse Electronics Current Transformer 1 Pulse Electronics Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal Signal
Other Transformer Types / Applications Current Sense Transformer Current-Sense Invasive Pulse Transformers Pulse Transformers
Mounting Surface Mount Chip Transformer Surface Mount Chip Transformer; Surface Mount Chip Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-8L FL2015-8LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 800060-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details