Pulse Electronics Corporation Pulse Transformers PE-63387NL

Description
1.5mH Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
1.5mH Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1549-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1549-ND
Pulse Transformers 553-1549-ND
1.5mH Pulse Transformer 1:1:1 Through Hole

1.5mH Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
1.5MH Pulse Transformer - 166-PE-63387NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH Pulse Transformer
166-PE-63387NL
1.5MH Pulse Transformer 166-PE-63387NL
PULSE XFMR 1:1:1 1.5MH Product overview: PE-63387NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.5MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-63387NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 1.5MH Product overview: PE-63387NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.5MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-63387NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PE-63387NL - 1236841-PE-63387NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-63387NL
1236841-PE-63387NL
Pulse Transformers - PE-63387NL 1236841-PE-63387NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236841-PE-63387NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236841-PE-63387NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-63387NL
Transformers - Pulse Transformers PE-63387NL
PULSE XFMR 1:1:1 1.5MH

PULSE XFMR 1:1:1 1.5MH

Supplier's Site
Pulse Transformers - PE-63387NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PE-63387NL
Pulse Transformers PE-63387NL
PULSE XFMR 1:1:1 1.5MH

PULSE XFMR 1:1:1 1.5MH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-1549-ND 166-PE-63387NL 1236841-PE-63387NL PE-63387NL PE-63387NL
Product Name Pulse Transformers 1.5MH Pulse Transformer Pulse Transformers - PE-63387NL Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details