Pulse Electronics Corporation Pulse Transformers PA1276NLT

Description
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount
Request a Quote Datasheet
Description
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1985-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1985-1-ND
Pulse Transformers 553-1985-1-ND
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1985-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1985-6-ND
Pulse Transformers 553-1985-6-ND
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1985-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1985-2-ND
Pulse Transformers 553-1985-2-ND
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.682:0.682 Surface Mount

Buy Now Datasheet
Pulse Transformers - PA1276NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PA1276NLT
Pulse Transformers PA1276NLT
XFRMR 12V 13.5W 77.4UH POE EP13

XFRMR 12V 13.5W 77.4UH POE EP13

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA1276NLT
Transformers - Pulse Transformers PA1276NLT
XFRMR 12V 13.5W 77.4UH POE EP13

XFRMR 12V 13.5W 77.4UH POE EP13

Supplier's Site
XFRMR 12V 13.5W 77.4UH POE EP13 - 17639-PA1276NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR 12V 13.5W 77.4UH POE EP13
17639-PA1276NLT
XFRMR 12V 13.5W 77.4UH POE EP13 17639-PA1276NLT
XFRMR 12V 13.5W 77.4UH POE EP13

XFRMR 12V 13.5W 77.4UH POE EP13

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-1985-1-ND PA1276NLT PA1276NLT 17639-PA1276NLT
Product Name Pulse Transformers Pulse Transformers Transformers - Pulse Transformers XFRMR 12V 13.5W 77.4UH POE EP13
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB1-6SL WB1-6SLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1611450-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 30 VA
View Details