Pulse Electronics Corporation Current Sense Transformers PE-68280NLT

Description
1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount
Request a Quote Datasheet
Description
1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-2100-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-2100-1-ND
Current Sense Transformers 553-2100-1-ND
1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount

1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-2100-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-2100-6-ND
Current Sense Transformers 553-2100-6-ND
1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount

1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-2100-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-2100-2-ND
Current Sense Transformers 553-2100-2-ND
1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount

1:1:100 Current Sense Transformer 50kHz ~ 500kHz 1.15mOhm Primary, 930mOhm Secondary 14.8mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - PE-68280NLT - 1236887-PE-68280NLT - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PE-68280NLT
1236887-PE-68280NLT
Current Sense Transformers - PE-68280NLT 1236887-PE-68280NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236887-PE-68280NLT Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236887-PE-68280NLT
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
SMD Current Sense Transformer - 163-PE-68280NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Current Sense Transformer
163-PE-68280NLT
SMD Current Sense Transformer 163-PE-68280NLT
CURR SENSE XFMR 1:1:100 SMD Product overview: PE-68280NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PE-68280NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:1:100 SMD Product overview: PE-68280NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PE-68280NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
PE-68280NLT
Transformers - Current Sense Transformers PE-68280NLT
CURR SENSE XFMR 1:1:100 SMD

CURR SENSE XFMR 1:1:100 SMD

Supplier's Site
Current Transformer, 50Khz-500Khz, Smt; Turns Ratio Pulse Electronics - 64AC9356 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50Khz-500Khz, Smt; Turns Ratio Pulse Electronics
64AC9356
Current Transformer, 50Khz-500Khz, Smt; Turns Ratio Pulse Electronics 64AC9356
CURRENT TRANSFORMER, 50KHZ-500KHZ, SMT; Turns Ratio:1:1:100; Inductance:14.8mH; Primary Current:15A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:0.93ohm; DC Resistance Primary:0.00115ohm; Input Current:15ARoHS Compliant: Yes

CURRENT TRANSFORMER, 50KHZ-500KHZ, SMT; Turns Ratio:1:1:100; Inductance:14.8mH; Primary Current:15A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:0.93ohm; DC Resistance Primary:0.00115ohm; Input Current:15ARoHS Compliant: Yes

Supplier's Site Datasheet
Current Transformer, 50Khz-500Khz, Smt; Turns Ratio Pulse Electronics - 64AC9357 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50Khz-500Khz, Smt; Turns Ratio Pulse Electronics
64AC9357
Current Transformer, 50Khz-500Khz, Smt; Turns Ratio Pulse Electronics 64AC9357
CURRENT TRANSFORMER, 50KHZ-500KHZ, SMT; Turns Ratio:1:1:100; Inductance:14.8mH; Primary Current:15A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:0.93ohm; DC Resistance Primary:0.00115ohm; Input Current:15ARoHS Compliant: Yes

CURRENT TRANSFORMER, 50KHZ-500KHZ, SMT; Turns Ratio:1:1:100; Inductance:14.8mH; Primary Current:15A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:0.93ohm; DC Resistance Primary:0.00115ohm; Input Current:15ARoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Nl Rohs Compliant Pulse Electronics - 79AH5728 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Nl Rohs Compliant Pulse Electronics
79AH5728
Transformer, Nl Rohs Compliant Pulse Electronics 79AH5728
TRANSFORMER, NL ROHS COMPLIANT: YES

TRANSFORMER, NL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-2100-1-ND 1236887-PE-68280NLT 163-PE-68280NLT PE-68280NLT 64AC9356 79AH5728
Product Name Current Sense Transformers Current Sense Transformers - PE-68280NLT SMD Current Sense Transformer Transformers - Current Sense Transformers Current Transformer, 50Khz-500Khz, Smt; Turns Ratio Pulse Electronics Transformer, Nl Rohs Compliant Pulse Electronics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2193-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details