Pulse Electronics Corporation Telecom Transformer PE-65812NL

Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet
Description
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Transformer - PE-65812NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Transformer
PE-65812NL
Telecom Transformer PE-65812NL
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available. Telecom Transformer Applications DDS/Switched 56 Echelon & Digital Audio ISDN-S ISDN-U T1 & E1 Protection Modules T1/E1/CEPT/ISDN-PRI T3/DS3/E3/STS-1 Recognized Standards UL60950-1 UL1950 UL1459

Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications

  • DDS/Switched 56
  • Echelon & Digital Audio
  • ISDN-S
  • ISDN-U
  • T1 & E1 Protection Modules
  • T1/E1/CEPT/ISDN-PRI
  • T3/DS3/E3/STS-1

Recognized Standards

  • UL60950-1
  • UL1950
  • UL1459
Supplier's Site Datasheet
2.5MH Specialty Transformer - 165-PE-65812NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MH Specialty Transformer
165-PE-65812NL
2.5MH Specialty Transformer 165-PE-65812NL
XFRMR DIGITAL AUDIO 1:1 2.5MH Product overview: PE-65812NL from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 2.5MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-65812NL can be used for catalog matching and distributor lookup.

XFRMR DIGITAL AUDIO 1:1 2.5MH Product overview: PE-65812NL from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 2.5MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PE-65812NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 553-1578-5-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
553-1578-5-ND
Specialty Transformers 553-1578-5-ND
TRANSFORMER 2.5MH SMD

TRANSFORMER 2.5MH SMD

Buy Now Datasheet
Specialty Transformers - PE-65812NL - 1236871-PE-65812NL - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - PE-65812NL
1236871-PE-65812NL
Specialty Transformers - PE-65812NL 1236871-PE-65812NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236871-PE-65812NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236871-PE-65812NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65812NL
Audio Transformers / Signal Transformers PE-65812NL
Audio Transformers / Signal Transformers SMD Digital Audio 2500uH 1-Port

Audio Transformers / Signal Transformers SMD Digital Audio 2500uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
PE-65812NL
Transformers - Specialty Transformers PE-65812NL
XFRMR DIGITAL AUDIO 1:1 2.5MH

XFRMR DIGITAL AUDIO 1:1 2.5MH

Supplier's Site
Xfmr,sgl,dgtl-Aud,la,1 Pulse Electronics - 51AK3178 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr,sgl,dgtl-Aud,la,1 Pulse Electronics
51AK3178
Xfmr,sgl,dgtl-Aud,la,1 Pulse Electronics 51AK3178
XFMR,SGL,DGTL-AUD,LA ,1:1,R NPB ROHS COMPLIANT: YES

XFMR,SGL,DGTL-AUD,LA,1:1,R NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Specialty Transformers - PE-65812NL - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
PE-65812NL
Specialty Transformers PE-65812NL
XFRMR DIGITAL AUDIO 1:1 2.5MH

XFRMR DIGITAL AUDIO 1:1 2.5MH

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number PE-65812NL 165-PE-65812NL 553-1578-5-ND 1236871-PE-65812NL PE-65812NL PE-65812NL 51AK3178 PE-65812NL
Product Name Telecom Transformer 2.5MH Specialty Transformer Specialty Transformers Specialty Transformers - PE-65812NL Audio Transformers / Signal Transformers Transformers - Specialty Transformers Xfmr,sgl,dgtl-Aud,la,1 Pulse Electronics Specialty Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
1:1 CORE & WIRE Transformer, 0.8 - 500 MHz, 50Ω - TX1-R5+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details