PULSE XFMR 100.5UH Product overview: PA2649NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2649NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791348-PA2649NLT
Packaging: Reel package
Inductance: 100.5μH
Mounting: SMD
Family Name: PA
Categories: Transformers
Dimension: 0.551" L x 0.516" W (14.00mm x 13.11mm)
Height - Seated (Maximum): 0.485" (12.32mm)
Alternative Parts (Cross-Reference): PA2649NL;
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
100.5µH Pulse Transformer Surface Mount
100.5µH Pulse Transformer Surface Mount
100.5µH Pulse Transformer Surface Mount
PULSE XFMR 100.5UH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-PA2649NLT | 791348-PA2649NLT | 553-3822-6-ND | PA2649NLT | PA2649NLT |
| Product Name | 100.5UH Pulse Transformer | Pulse Transformers - PA2649NLT | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |