Pulse Electronics Corporation Pulse Transformers - PA2369NLT PA2369NLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748145-PA2369NLT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 1226+Rohs Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748145-PA2369NLT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 1226+Rohs Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PA2369NLT - 748145-PA2369NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA2369NLT
748145-PA2369NLT
Pulse Transformers - PA2369NLT 748145-PA2369NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748145-PA2369NLT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 1226+Rohs Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 748145-PA2369NLT
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD
Reference Date Code: 1226+Rohs
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
37UH Pulse Transformer - 166-PA2369NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
37UH Pulse Transformer
166-PA2369NLT
37UH Pulse Transformer 166-PA2369NLT
PULSE XFMR 37UH Product overview: PA2369NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 37UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2369NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 37UH Product overview: PA2369NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 37UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2369NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3819-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3819-1-ND
Pulse Transformers 553-3819-1-ND
37µH Pulse Transformer Surface Mount

37µH Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3819-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3819-2-ND
Pulse Transformers 553-3819-2-ND
37µH Pulse Transformer Surface Mount

37µH Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3819-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3819-6-ND
Pulse Transformers 553-3819-6-ND
37µH Pulse Transformer Surface Mount

37µH Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA2369NLT
Transformers - Pulse Transformers PA2369NLT
PULSE XFMR 37UH

PULSE XFMR 37UH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 748145-PA2369NLT 166-PA2369NLT 553-3819-1-ND PA2369NLT
Product Name Pulse Transformers - PA2369NLT 37UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - FS120-05 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details