PE-67XXX series THT Current Sense Transformer with high isolation (4250Vrms) and VDE approval
CURR SENSE XFMR 38A T/H Product overview: PE-67200NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 38A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PE-67200NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 930231-PE-67200NL
Features: - Current Sense Transformer 10kHz ~ 200kHz 200Ohm Primary, 4.5Ohm Secondary Through Hole
Package: Tray
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-1554, PE-67200NL-ND, PE67200NL
38A Current Sense Transformer 10kHz ~ 200kHz 200Ohm Primary, 4.5Ohm Secondary 80mH Through Hole
CURR SENSE XFMR 38A T/H
CURR SENSE XFMR 38A T/H
TRANSFORMER, NL ROHS COMPLIANT: YES
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | PE-67200NL | 163-PE-67200NL | 930231-PE-67200NL | 553-1554-ND | PE-67200NL | PE-67200NL | 79AH5727 |
| Product Name | Current Sense Magnetic | 38A Current Sense Transformer | Current Sense Transformers - PE-67200NL | Current Sense Transformers | Transformers - Current Sense Transformers | Current Sense Transformers | Transformer, Nl Rohs Compliant Pulse Electronics |
| Category | Signal | Signal | Signal | Signal | Signal | Signal |