Pulse Electronics Corporation Pulse Transformers - PA0297NLT PA0297NLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1235006-PA0297NLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1235006-PA0297NLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PA0297NLT - 1235006-PA0297NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA0297NLT
1235006-PA0297NLT
Pulse Transformers - PA0297NLT 1235006-PA0297NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1235006-PA0297NLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1235006-PA0297NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Pulse Transformers - 553-3808-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3808-2-ND
Pulse Transformers 553-3808-2-ND
1.2mH Pulse Transformer 2:1:1 Surface Mount

1.2mH Pulse Transformer 2:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3808-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3808-6-ND
Pulse Transformers 553-3808-6-ND
1.2mH Pulse Transformer 2:1:1 Surface Mount

1.2mH Pulse Transformer 2:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3808-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3808-1-ND
Pulse Transformers 553-3808-1-ND
1.2mH Pulse Transformer 2:1:1 Surface Mount

1.2mH Pulse Transformer 2:1:1 Surface Mount

Buy Now Datasheet
1200UH Pulse Transformer - 166-PA0297NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200UH Pulse Transformer
166-PA0297NLT
1200UH Pulse Transformer 166-PA0297NLT
PULSE XFMR 2:1:1 1200UH Product overview: PA0297NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1200UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0297NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 2:1:1 1200UH Product overview: PA0297NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1200UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0297NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformer, Gate Drive Application(S), 2 Pulse Electronics - 09AK6467 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, Gate Drive Application(S), 2 Pulse Electronics
09AK6467
Pulse Transformer, Gate Drive Application(S), 2 Pulse Electronics 09AK6467
PULSE TRANSFORMER, GATE DRIVE APPLICATION(S), 2:1:1

PULSE TRANSFORMER, GATE DRIVE APPLICATION(S), 2:1:1

Supplier's Site
Transformer, Gate Drive Npb Rohs Compliant Pulse Electronics - 51AK2882 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Gate Drive Npb Rohs Compliant Pulse Electronics
51AK2882
Transformer, Gate Drive Npb Rohs Compliant Pulse Electronics 51AK2882
TRANSFORMER, GATE DRIVE NPB ROHS COMPLIANT: YES

TRANSFORMER, GATE DRIVE NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Transformer, Gate Drive Npb Rohs Compliant Pulse Electronics - 51AK2883 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Gate Drive Npb Rohs Compliant Pulse Electronics
51AK2883
Transformer, Gate Drive Npb Rohs Compliant Pulse Electronics 51AK2883
TRANSFORMER, GATE DRIVE NPB ROHS COMPLIANT: YES

TRANSFORMER, GATE DRIVE NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA0297NLT
Transformers - Pulse Transformers PA0297NLT
PULSE XFMR 2:1:1 1200UH

PULSE XFMR 2:1:1 1200UH

Supplier's Site
Pulse Transformers - PA0297NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PA0297NLT
Pulse Transformers PA0297NLT
PULSE XFMR 2:1:1 1200UH

PULSE XFMR 2:1:1 1200UH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1235006-PA0297NLT 553-3808-2-ND 166-PA0297NLT 09AK6467 PA0297NLT PA0297NLT
Product Name Pulse Transformers - PA0297NLT Pulse Transformers 1200UH Pulse Transformer Pulse Transformer, Gate Drive Application(S), 2 Pulse Electronics Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details