Pulse Electronics Corporation Pulse Transformers PA2005NL

Description
840µH Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
840µH Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2924-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2924-5-ND
Pulse Transformers 553-2924-5-ND
840µH Pulse Transformer 1:1:1 Surface Mount

840µH Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Xfmr, 50Khz, 1.5Kv, Smd Rohs Compliant Pulse Electronics - 85AJ3810 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 50Khz, 1.5Kv, Smd Rohs Compliant Pulse Electronics
85AJ3810
Xfmr, 50Khz, 1.5Kv, Smd Rohs Compliant Pulse Electronics 85AJ3810
XFMR, 50KHZ, 1.5KV, SMD ROHS COMPLIANT: YES

XFMR, 50KHZ, 1.5KV, SMD ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Transformers - Pulse Transformers
PA2005NL
Transformers - Pulse Transformers PA2005NL
PULSE XFMR 1:1:1 840UH

PULSE XFMR 1:1:1 840UH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 553-2924-5-ND 85AJ3810 PA2005NL
Product Name Pulse Transformers Xfmr, 50Khz, 1.5Kv, Smd Rohs Compliant Pulse Electronics Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details