Manufacturer: Pulse Electronics Power
Win Source Part Number: 812725-PA2004NLT
Packaging: Reel
Mounting Style: SMD
Inductance: 437μH
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.340" L x 0.265" W (8.64mm x 6.73mm)
Height - Seated (Maximum): 0.140" (3.56mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
ET (Volt-Time): 20VμS
PULSE XFMR 1:1:1 437UH Product overview: PA2004NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 437UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2004NLT can be used for catalog matching and distributor lookup.
437µH Pulse Transformer 1:1:1 Surface Mount
PULSE XFMR 1:1:1 437UH
PULSE XFMR 1:1:1 437UH
PULSE XFMR 1:1:1 437UH
Pulse Transformer 1:1:1 1500Vrms 0.85Ohm Prim. DCR 0.85Ohm Sec. DCR 6Term. SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 812725-PA2004NLT | 166-PA2004NLT | 553-PA2004NLTTR-ND | PA2004NLT | 664-PA2004NLT |
| Product Name | Pulse Transformers - PA2004NLT | 437UH Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformer 1:1:1 1500Vrms 0.85Ohm Prim. DCR 0.85Ohm Sec. DCR 6Term. SMD |
| Category | Signal | Signal | Signal | Signal | Signal |