Pulse Electronics Corporation Ethernet Transformer PE-68515LNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - PE-68515LNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
PE-68515LNL
Ethernet Transformer PE-68515LNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - PE-68515LNL - 719896-PE-68515LNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68515LNL
719896-PE-68515LNL
Pulse Transformers - PE-68515LNL 719896-PE-68515LNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 719896-PE-68515LNL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.09 oz (2.56 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.370" (9.40mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 4 (72 Hours) Parts Dimension: 1.000" L x 0.350" W (25.40mm x 8.89mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 719896-PE-68515LNL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.09 oz (2.56 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.370" (9.40mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 4 (72 Hours)
Parts Dimension: 1.000" L x 0.350" W (25.40mm x 8.89mm)

Buy Now
Pulse Transformer - 166-PE-68515LNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-68515LNL
Pulse Transformer 166-PE-68515LNL
XFRMR MODULE 1PORT 1:1 10/100B-T Product overview: PE-68515LNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68515LNL can be used for catalog matching and distributor lookup.

XFRMR MODULE 1PORT 1:1 10/100B-T Product overview: PE-68515LNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68515LNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1565-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1565-5-ND
Pulse Transformers 553-1565-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-68515LNL
Transformers - Pulse Transformers PE-68515LNL
XFRMR MODULE 1PORT 1:1 10/100B-T

XFRMR MODULE 1PORT 1:1 10/100B-T

Supplier's Site
Mdl,sin,100D,1 Pulse Electronics - 51AK3188 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100D,1 Pulse Electronics
51AK3188
Mdl,sin,100D,1 Pulse Electronics 51AK3188
MDL,SIN,100D,1:1,SMT ,TU, RPB ROHS COMPLIANT: YES

MDL,SIN,100D,1:1,SMT,TU, RPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pulse Transformers - PE-68515LNL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PE-68515LNL
Pulse Transformers PE-68515LNL
XFRMR MODULE 1PORT 1:1 10/100B-T

XFRMR MODULE 1PORT 1:1 10/100B-T

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-68515LNL
Audio Transformers / Signal Transformers PE-68515LNL
Audio Transformers / Signal Transformers 100Base-T SMD NonPoE .6Ohms 1-Port

Audio Transformers / Signal Transformers 100Base-T SMD NonPoE .6Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number PE-68515LNL 719896-PE-68515LNL 166-PE-68515LNL 553-1565-5-ND PE-68515LNL 51AK3188 PE-68515LNL PE-68515LNL
Product Name Ethernet Transformer Pulse Transformers - PE-68515LNL Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Mdl,sin,100D,1 Pulse Electronics Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details