Pulse Electronics Corporation Pulse Transformers PA0510NL

Description
1.2mH Pulse Transformer 2.5:1:1 Surface Mount
Request a Quote Datasheet
Description
1.2mH Pulse Transformer 2.5:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2893-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2893-5-ND
Pulse Transformers 553-2893-5-ND
1.2mH Pulse Transformer 2.5:1:1 Surface Mount

1.2mH Pulse Transformer 2.5:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - PA0510NL - 725872-PA0510NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA0510NL
725872-PA0510NL
Pulse Transformers - PA0510NL 725872-PA0510NL
Manufacturer: Pulse Electronics Power Win Source Part Number: 725872-PA0510NL Packaging: Tube Mounting Style: SMD Inductance: 1.2mH Categories: Transformers Temperature Range - Operating: -40°C ~ 130°C Height - Seated (Maximum): 0.300" (7.62mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm) ET (Volt-Time): 27.2VμS

Manufacturer: Pulse Electronics Power
Win Source Part Number: 725872-PA0510NL
Packaging: Tube
Mounting Style: SMD
Inductance: 1.2mH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 130°C
Height - Seated (Maximum): 0.300" (7.62mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm)
ET (Volt-Time): 27.2VμS

Buy Now
Futian, China
Transformers - Pulse Transformers
PA0510NL
Transformers - Pulse Transformers PA0510NL
PULSE XFMR 2.5:1:1 1.2MH

PULSE XFMR 2.5:1:1 1.2MH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 553-2893-5-ND 725872-PA0510NL PA0510NL
Product Name Pulse Transformers Pulse Transformers - PA0510NL Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details