Pulse Electronics Corporation Pulse Transformers PH9185.011NLT

Description
Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2052-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2052-2-ND
Pulse Transformers 553-2052-2-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2052-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2052-6-ND
Pulse Transformers 553-2052-6-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2052-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2052-1-ND
Pulse Transformers 553-2052-1-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
SMD 750UH Pulse Transformer - 166-PH9185.011NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750UH Pulse Transformer
166-PH9185.011NLT
SMD 750UH Pulse Transformer 166-PH9185.011NLT
TRANSFORMER 750UH 1:1 SMD Product overview: PH9185.011NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 750UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PH9185.011NLT can be used for catalog matching and distributor lookup.

TRANSFORMER 750UH 1:1 SMD Product overview: PH9185.011NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 750UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PH9185.011NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1084704-PH9185.011NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1084704-PH9185.011NLT
Transformers - Pulse Transformers 1084704-PH9185.011NLT
Win Source Part Number: 1084704-PH9185.011NL T Category: Transformers>Pulse Transformers Series: PH9185 Package: Tape & Reel Height - Seated (Max): 0.492" (12.50mm) Standard Package: 150 Mounting: SMD (SMT) Weight: 0.09 oz (2.60 g) Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Alternative Parts (Cross-Reference): PH9185.034NLTPH9185. 011NLT.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: 553-2052-2,553-2052- 1,PH9185011NLT,553-2 052-6

Win Source Part Number: 1084704-PH9185.011NLT
Category: Transformers>Pulse Transformers
Series: PH9185
Package: Tape & Reel
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 150
Mounting: SMD (SMT)
Weight: 0.09 oz (2.60 g)
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Alternative Parts (Cross-Reference): PH9185.034NLTPH9185.011NLT.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-2052-2,553-2052-1,PH9185011NLT,553-2052-6

Buy Now Datasheet
Pulse Transformers - PH9185.011NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
PH9185.011NLT
Pulse Transformers PH9185.011NLT
TRANSFORMER 750UH 1:1 SMD

TRANSFORMER 750UH 1:1 SMD

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
PH9185.011NLT
Transformers - Pulse Transformers PH9185.011NLT
TRANSFORMER 750UH 1:1 SMD

TRANSFORMER 750UH 1:1 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-2052-2-ND 166-PH9185.011NLT 1084704-PH9185.011NLT PH9185.011NLT PH9185.011NLT
Product Name Pulse Transformers SMD 750UH Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 108L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun - 2312-QPP0021SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details