Pulse Transformer Surface Mount
Pulse Transformer Surface Mount
Pulse Transformer Surface Mount
ISOLATION TRANSFORMER, 1:1, AEC-Q200; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:2.5kV RoHS Compliant: Yes
ISOLATION TRANSFORMER, 1:1, AEC-Q200; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:2.5kV RoHS Compliant: Yes
IND PWR 3.0X3.0X1.2 1.02MH SMT
IND PWR 3.0X3.0X1.2 1.02MH SMT
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-3345-6-ND | 64AC9368 | PH9085.011NLT | PH9085.011NLT |
| Product Name | Pulse Transformers | Isolation Transformer, 1 Pulse Electronics | Transformers - Pulse Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal |