1.2mH Pulse Transformer 1:1 Surface Mount
1.2mH Pulse Transformer 1:1 Surface Mount
1.2mH Pulse Transformer 1:1 Surface Mount
PULSE XFMR 1:1 1.2MH Product overview: PA0184NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA0184NLT can be used for catalog matching and distributor lookup.
PULSE XFMR 1:1 1.2MH
SMT GATE DRIVE TRANSFORMER FOR SELV, NL ROHS COMPLIANT: YES
TRANSFORMER, 1:1, AEC-Q200, 1.2MH; Turns Ratio:1:1; Inductance:1.2mH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes
TRANSFORMER, 1:1, AEC-Q200, 1.2MH; Turns Ratio:1:1; Inductance:1.2mH; DC Resistance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:130°C RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-1524-1-ND | 166-PA0184NLT | PA0184NLT | PA0184NLT | 79AH5667 | 64AC9317 |
| Product Name | Pulse Transformers | 1.2MH Pulse Transformer | Transformers - Pulse Transformers | Pulse Transformers | Smt Gate Drive Transformer For Selv, Nl Rohs Compliant Pulse Electronics | Transformer, 1 Pulse Electronics |
| Category | Signal | Signal | Signal | Signal |