Pulse Electronics Corporation Pulse Transformers PA1135NLT

Description
264.1µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.286:0.204 Surface Mount
Request a Quote Datasheet
Description
264.1µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.286:0.204 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2078-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2078-2-ND
Pulse Transformers 553-2078-2-ND
264.1µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.286:0.204 Surface Mount

264.1µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.286:0.204 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2078-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2078-6-ND
Pulse Transformers 553-2078-6-ND
264.1µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.286:0.204 Surface Mount

264.1µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.286:0.204 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2078-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2078-1-ND
Pulse Transformers 553-2078-1-ND
264.1µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.286:0.204 Surface Mount

264.1µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.286:0.204 Surface Mount

Buy Now Datasheet
SMD 12V 7W 264UH Pulse Transformer - 166-PA1135NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12V 7W 264UH Pulse Transformer
166-PA1135NLT
SMD 12V 7W 264UH Pulse Transformer 166-PA1135NLT
XFRMR 12V 7W 264UH POE EP10 SMD Product overview: PA1135NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 7W, 264UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 12V, 7W, 264UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1135NLT can be used for catalog matching and distributor lookup.

XFRMR 12V 7W 264UH POE EP10 SMD Product overview: PA1135NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 7W, 264UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 12V, 7W, 264UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1135NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
PA1135NLT
Transformers - Pulse Transformers PA1135NLT
XFRMR 12V 7W 264UH POE EP10 SMD

XFRMR 12V 7W 264UH POE EP10 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 553-2078-2-ND 166-PA1135NLT PA1135NLT
Product Name Pulse Transformers SMD 12V 7W 264UH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details