Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
PULSE ELECTRONICS CORPORATION
P0183NL -- IND POWER WIREWOUND 91UH/364UH 10%1.2A/0.64A TUBE PULSE ELECTRONICS
Pulse Electronics Corporation
Ind Power Wirewound 91Uh/364Uh 10%1.2A/0.64A Tube Pulse Electronics
P0183NL
Description
IND POWER WIREWOUND 91UH/364UH 10%1.2A/0.64A TUBE
Newark, An Avnet Company
Done
Description
IND POWER WIREWOUND 91UH/364UH 10%1.2A/0.64A TUBE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ind Power Wirewound 91Uh/364Uh 10%1.2A/0.64A Tube Pulse Electronics
09AK6991
Ind Power Wirewound 91Uh/364Uh 10%1.2A/0.64A Tube Pulse Electronics
09AK6991
IND POWER WIREWOUND 91UH/364UH 10%1.2A/0.64A TUBE
IND POWER WIREWOUND 91UH/364UH 10%1.2A/0.64A TUBE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
09AK6991
Product Name
Ind Power Wirewound 91Uh/364Uh 10%1.2A/0.64A Tube Pulse Electronics
Unlock Full Specs
to access all available technical data
Similar Products
Majestic Transformer Co.
Open Frame & PCB Miniature Transformers
View Details
Shenzhen Xingkerong Technology Co., Ltd
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer
No.1601427890462
Specs
Transformer Type
Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Oil; ONAF
Mounting
Floor mounted
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A2-M7-3-N
Specs
Input Voltage
230 to 575 volts
Power Rating (VA)
75 VA
View Details
Beckhoff Automation LLC
AX2090-TT80-0063 | Grid feed-in | Isolating transformer for AX8000, 63 kVa
View Details