XFMR GATE-DR 1CT:1CT SM NPB
XFMR GATE-DR 1CT:1CT SM NPB
ISOLATION TRANSFORMER, 1:1, 456UH, SMD; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
ISOLATION TRANSFORMER, 1:1, 456UH, SMD; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-3965-6-ND | PH9084.011NLT | PH9084.011NLT | 62AC9560 |
| Product Name | Specialty Transformers | Transformers - Specialty Transformers | Specialty Transformers | Isolation Transformer, 1 Pulse Electronics |
| Category | Signal | Signal | Signal |