TRANSFORMER 538UH MAX253 SMD
TRANSFORMER 538UH MAX253 SMD
TRANSFORMER 538UH MAX253 SMD
XFMR GATE-DR 1CT:1CT SM NPB
ISOLATION TRANSFORMER, AEC-Q200, 538UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes
ISOLATION TRANSFORMER, AEC-Q200, 538UH; PCB Transformer Type:High Isolation; Secondary Voltages:-; Power Rating:3W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV RoHS Compliant: Yes
XFMR GATE-DR 1CT:1CT SM NPB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-3971-2-ND | PH9384.011NLT | 62AC9572 | PH9384.011NLT |
| Product Name | Specialty Transformers | Transformers - Specialty Transformers | Isolation Transformer, Aec-Q200, 538Uh; Pcb Transformer Type Pulse Electronics | Specialty Transformers |
| Category | Signal | Signal | Signal |