Pulse Electronics Corporation Pulse Transformers PE-65848NLT

Description
3.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CS:1CS Surface Mount
Request a Quote Datasheet
Description
3.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CS:1CS Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-3846-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3846-6-ND
Pulse Transformers 553-3846-6-ND
3.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CS:1CS Surface Mount

3.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CS:1CS Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3846-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3846-2-ND
Pulse Transformers 553-3846-2-ND
3.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CS:1CS Surface Mount

3.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CS:1CS Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3846-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3846-1-ND
Pulse Transformers 553-3846-1-ND
3.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CS:1CS Surface Mount

3.5mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CS:1CS Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1330292-PE-65848NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1330292-PE-65848NLT
Transformers - Pulse Transformers 1330292-PE-65848NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1330292-PE-65848NLT Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.475" L x 0.475" W (12.06mm x 12.06mm) Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 3.5mH Height - Seated (Max): 0.340" (8.64mm) Standard Package: 250 Mounting: Surface Mount Weight: 0.14 oz (3.99 g) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 553-3846-6,PE-65848N LT-ND,553-3846-1,553 -3846-2 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330292-PE-65848NLT
Category: Transformers>Pulse Transformers
Packaging: Reel - TR
Size / Dimension: 0.475" L x 0.475" W (12.06mm x 12.06mm)
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 3.5mH
Height - Seated (Max): 0.340" (8.64mm)
Standard Package: 250
Mounting: Surface Mount
Weight: 0.14 oz (3.99 g)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 553-3846-6,PE-65848NLT-ND,553-3846-1,553-3846-2
RoHS Status: RoHS Compliant

Buy Now Datasheet
Pulse Transformer - 166-PE-65848NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-65848NLT
Pulse Transformer 166-PE-65848NLT
XFRMR 1CS:1CS FOR ECHELON/NEURON Product overview: PE-65848NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65848NLT can be used for catalog matching and distributor lookup.

XFRMR 1CS:1CS FOR ECHELON/NEURON Product overview: PE-65848NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65848NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65848NLT
Audio Transformers / Signal Transformers PE-65848NLT
Audio Transformers / Signal Transformers SMD Digital Audio 3000uH .5Ohms 1-Port

Audio Transformers / Signal Transformers SMD Digital Audio 3000uH .5Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65848NLT
Transformers - Pulse Transformers PE-65848NLT
XFRMR 1CS:1CS FOR ECHELON/NEURON

XFRMR 1CS:1CS FOR ECHELON/NEURON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-3846-6-ND 1330292-PE-65848NLT 166-PE-65848NLT PE-65848NLT PE-65848NLT
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
B0860-CL Planar Transformer for Maxim MAX5069A - B0860-CL B0860-CLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108173-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details