Pulse Electronics Corporation 11.5UH Pulse Transformer PA1558NLT

Description
PULSE XFMR 11.5UH Product overview: PA1558NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 11.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1558NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 11.5UH Product overview: PA1558NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 11.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1558NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.5UH Pulse Transformer - 166-PA1558NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.5UH Pulse Transformer
166-PA1558NLT
11.5UH Pulse Transformer 166-PA1558NLT
PULSE XFMR 11.5UH Product overview: PA1558NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 11.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1558NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 11.5UH Product overview: PA1558NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 11.5UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1558NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PA1558NLT - 791340-PA1558NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA1558NLT
791340-PA1558NLT
Pulse Transformers - PA1558NLT 791340-PA1558NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791340-PA1558NLT Series: * Packaging: Reel package Mounting: SMD Family Name: PA Categories: Transformers Dimension: 0.860" L x 1.150" W (21.84mm x 29.21mm) Height - Seated (Maximum): 0.450" (11.43mm) Introduction Date: March 20, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791340-PA1558NLT
Series: *
Packaging: Reel package
Mounting: SMD
Family Name: PA
Categories: Transformers
Dimension: 0.860" L x 1.150" W (21.84mm x 29.21mm)
Height - Seated (Maximum): 0.450" (11.43mm)
Introduction Date: March 20, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformers - 553-PA1558NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PA1558NLTTR-ND
Pulse Transformers 553-PA1558NLTTR-ND
11.5µH Pulse Transformer Surface Mount

11.5µH Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-PA1558NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PA1558NLTDKR-ND
Pulse Transformers 553-PA1558NLTDKR-ND
PULSE XFMR 11.5UH

PULSE XFMR 11.5UH

Buy Now Datasheet
Pulse Transformers - 553-PA1558NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PA1558NLTCT-ND
Pulse Transformers 553-PA1558NLTCT-ND
PULSE XFMR 11.5UH

PULSE XFMR 11.5UH

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA1558NLT
Transformers - Pulse Transformers PA1558NLT
PULSE XFMR 11.5UH

PULSE XFMR 11.5UH

Supplier's Site
PULSE XFMR 11.5UH - 664-PA1558NLT - Utmel Electronic Limited
Hong Kong, China
PULSE XFMR 11.5UH
664-PA1558NLT
PULSE XFMR 11.5UH 664-PA1558NLT
PULSE XFMR 11.5UH

PULSE XFMR 11.5UH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-PA1558NLT 791340-PA1558NLT 553-PA1558NLTTR-ND PA1558NLT 664-PA1558NLT
Product Name 11.5UH Pulse Transformer Pulse Transformers - PA1558NLT Pulse Transformers Transformers - Pulse Transformers PULSE XFMR 11.5UH
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformer for Texas Instruments LM5071 - DA2383-AL DA2383-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details