EP13 Series SMT Transformer, up to 60W
90µH Pulse Transformer Surface Mount
Manufacturer: Pulse
Win Source Part Number: 888517-PA3342NL
Operating Temperature Range: -40°C ~ 130°C
Features: 90µH - Pulse Transformer - Surface Mount
Package: Tray
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-3887, PA3342NL-ND
PULSE XFMR 90UH Product overview: PA3342NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 90UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA3342NL can be used for catalog matching and distributor lookup.
PULSE XFMR 90UH
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | PA3342NL | 553-3887-ND | 888517-PA3342NL | 166-PA3342NL | PA3342NL |
| Product Name | Switch Mode Transformer | Pulse Transformers | Pulse Transformers - PA3342NL | 90UH Pulse Transformer | Transformers - Pulse Transformers |
| Other Transformer Types / Applications | Switch Mode Transformers | Pulse Transformers | |||
| Standards | RoHS | ||||
| Input Voltage | 33 to 57 volts | ||||
| Output Voltage | 12 volts |