Manufacturer: Pulse Electronics Network
Win Source Part Number: 810125-PE-68517LNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.09 oz (2.56 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.000" L x 0.350" W (25.40mm x 8.89mm)
Height - Seated (Maximum): 0.370" (9.40mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 4 (72 Hours)
XFRMR MODULE 1PORT 1:1 10/100B-T Product overview: PE-68517LNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-68517LNLT can be used for catalog matching and distributor lookup.
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Audio Transformers / Signal Transformers 100Base-T SMD NonPoE 1-Port
XFRMR MODULE 1PORT 1:1 10/100B-T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 810125-PE-68517LNLT | 166-PE-68517LNLT | 553-PE-68517LNLTDKR-ND | PE-68517LNLT | PE-68517LNLT |
| Product Name | Pulse Transformers - PE-68517LNLT | Pulse Transformer | Pulse Transformers | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |