Pulse Electronics Corporation Isolation Transformer PFX0890NL

Description
PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus
Request a Quote Datasheet
Description
PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer - PFX0890NL - Pulse Electronics Corporation
San Diego, CA, USA
Isolation Transformer
PFX0890NL
Isolation Transformer PFX0890NL
PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus

PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus

Supplier's Site Datasheet
Pulse Transformers - 553-3072-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3072-5-ND
Pulse Transformers 553-3072-5-ND
1.02mH Pulse Transformer Surface Mount

1.02mH Pulse Transformer Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
PFX0890NL
Transformers - Pulse Transformers PFX0890NL
PULSE XFMR 1.02MH

PULSE XFMR 1.02MH

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number PFX0890NL 553-3072-5-ND PFX0890NL
Product Name Isolation Transformer Pulse Transformers Transformers - Pulse Transformers
Other Transformer Types / Applications Isolation Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812WBT2-4 1812WBT2-4LC - 1812WBT2-4 1812WBT2-4LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611462-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details